Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage 1239-101BK

Description
OPEN SHELVING, 7SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage - 44AC8746 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage
44AC8746
Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage 44AC8746
OPEN SHELVING, 7SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8746
Product Name Open Shelving, 7Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 10Shelves, 27Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8843 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details