Quantum Storage Systems Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 2048BC

Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
42AC9336
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 42AC9336
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9336
Product Name Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9006 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details