Quantum Storage Systems Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 1830SG

Description
SOLID SHELF, 18" X 30", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 30", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9006 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9006
Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9006
SOLID SHELF, 18" X 30", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 30", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9006
Product Name Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8734 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details