Quantum Storage Systems Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 204812BC

Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:12"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:12"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9337 - Newark, An Avnet Company
Chicago, IL, United States
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
42AC9337
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 42AC9337
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:12"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:12"; Width:20"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9337
Product Name Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8999 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details