Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage 1875-461IV

Description
OPEN SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8999
Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8999
OPEN SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8999
Product Name Open Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE1C-DE750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8927 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details