Quantum Storage Systems Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage 18G-39-1836-4

Description
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:18 Gauge Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:18 Gauge Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage - 42AC8833 - Newark, An Avnet Company
Chicago, IL, United States
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage
42AC8833
Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage 42AC8833
OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:18 Gauge Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN CLIP SHELVING, STARTER KIT/4SHELVES; Shelving Unit Type:Open Clip Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:18 Gauge Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8833
Product Name Open Clip Shelving, Starter Kit/4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8999 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details