Quantum Storage Systems Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage 1875-SB803BL

Description
OPEN SHELVING, 8SHELVES, 56BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 56BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage
44AC8951
Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage 44AC8951
OPEN SHELVING, 8SHELVES, 56BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 56BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8951
Product Name Open Shelving, 8Shelves, 56Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8942 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details