Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage 1875-SB804RD

Description
OPEN SHELVING, 8SHELVES, 35BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 35BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage - 44AC8955 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage
44AC8955
Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage 44AC8955
OPEN SHELVING, 8SHELVES, 35BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8955
Product Name Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE1C-EC750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9033 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details