Quantum Storage Systems Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage 1839-SB810CL

Description
OPEN SHELVING, 4SHELVES, 9BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 9BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9033 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage
42AC9033
Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage 42AC9033
OPEN SHELVING, 4SHELVES, 9BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 9BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9033
Product Name Open Shelving, 4Shelves, 9Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details