Quantum Storage Systems Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage 1875-606BL

Description
OPEN SHELVING, 13SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage - 44AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage
44AC9019
Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage 44AC9019
OPEN SHELVING, 13SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 48BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9019
Product Name Open Shelving, 13Shelves, 48Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8900 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details