OPEN SHELVING, 4SHELVES, 9BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8900 |
| Product Name | Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 400 lbs (181 kg) |