Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage 1875-465IV

Description
OPEN SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
44AC9009
Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage 44AC9009
OPEN SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9009
Product Name Open Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details