Quantum Storage Systems Open Shelving, 10Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage 1275-202RD

Description
OPEN SHELVING, 10SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage - 44AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
44AC8836
Open Shelving, 10Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage 44AC8836
OPEN SHELVING, 10SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8836
Product Name Open Shelving, 10Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wire Shelf, 18 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9098 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details