Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage 1875-463GY

Description
OPEN SHELVING, 8SHELVES, 28BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 28BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage - 44AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage
44AC9003
Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage 44AC9003
OPEN SHELVING, 8SHELVES, 28BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9003
Product Name Open Shelving, 8Shelves, 28Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8778 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details