Quantum Storage Systems Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 1448S

Description
WIRE SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8778
Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8778
WIRE SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 48", SS, 600-800LB; Shelf Depth:14"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8778
Product Name Wire Shelf, 14 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Dunnage Shelf, 18 X 60, Blue Endurance; Shelf Depth Quantum Storage - 42AC9084 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 1500 lbs (680 kg)
View Details