Quantum Storage Systems Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage 1839-203BL

Description
OPEN SHELVING, 5SHELVES, 32BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 32BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8927 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage
44AC8927
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage 44AC8927
OPEN SHELVING, 5SHELVES, 32BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 32BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8927
Product Name Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8792 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details