Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage 1875-461BL

Description
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage
44AC8997
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage 44AC8997
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8997
Product Name Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9081 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details