Quantum Storage Systems Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage 1275-SB801YL

Description
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8792 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8792
Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8792
OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 56BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8792
Product Name Open Shelving, 8Shelves, 56Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 7870314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 14.17 inch (360 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details