Quantum Storage Systems Open Shelving, 10Shelves, 36Bins, Clear; Shelving Unit Type Quantum Storage 1875-208CL

Description
OPEN SHELVING, 10SHELVES, 36BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 36BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 36Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 36Bins, Clear; Shelving Unit Type Quantum Storage
42AC9126
Open Shelving, 10Shelves, 36Bins, Clear; Shelving Unit Type Quantum Storage 42AC9126
OPEN SHELVING, 10SHELVES, 36BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 36BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9126
Product Name Open Shelving, 10Shelves, 36Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Bicycle Merchandising System (BMS) -  - Vidir Solutions
Specs
Category Commercial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details