Quantum Storage Systems Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage 1875-104GN

Description
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage - 44AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage
44AC8968
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage 44AC8968
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8968
Product Name Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8774 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details