Quantum Storage Systems Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 1442SS

Description
SOLID SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8774 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8774
Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8774
SOLID SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 42", SS, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8774
Product Name Solid Shelf, 14 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Open Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC9163 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details