Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage 1875-103RD

Description
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage - 44AC8964 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
44AC8964
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage 44AC8964
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8964
Product Name Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8684 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details