Quantum Storage Systems Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 1236S

Description
WIRE SHELF, 12" X 36", SS, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 36", SS, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8684
Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8684
WIRE SHELF, 12" X 36", SS, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 36", SS, 600-800LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8684
Product Name Wire Shelf, 12 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Open Shelving, 5Shelves, 32Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8927 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details