Quantum Storage Systems Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 1872SS

Description
SOLID SHELF, 18" X 72", SS, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 72", SS, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9103
Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9103
SOLID SHELF, 18" X 72", SS, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 72", SS, 600-800LB; Shelf Depth:18"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9103
Product Name Solid Shelf, 18 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8798 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Length 36 inch (914 mm)
View Details