Quantum Storage Systems Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 1860SS

Description
SOLID SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9092
Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9092
SOLID SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 60", SS, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9092
Product Name Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9007 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details