Quantum Storage Systems Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 1830SS

Description
SOLID SHELF, 18" X 30", SS, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 30", SS, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9007 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9007
Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9007
SOLID SHELF, 18" X 30", SS, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 30", SS, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9007
Product Name Solid Shelf, 18 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9042 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details