Quantum Storage Systems Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 1860P

Description
WIRE SHELF, 18"X60", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18"X60", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9088 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9088
Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9088
WIRE SHELF, 18"X60", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18"X60", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9088
Product Name Wire Shelf, 18x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage - 44AC8895 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details