Quantum Storage Systems Open Shelving, 10Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage 1275-201BL

Description
OPEN SHELVING, 10SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8832 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage
44AC8832
Open Shelving, 10Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage 44AC8832
OPEN SHELVING, 10SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8832
Product Name Open Shelving, 10Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Solid Shelf, 18 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9006 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details