Quantum Storage Systems Wire Shelf, 18 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1854C

Description
WIRE SHELF, 18" X 54", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 54", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9077 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9077
Wire Shelf, 18 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9077
WIRE SHELF, 18" X 54", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 54", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9077
Product Name Wire Shelf, 18 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details