Quantum Storage Systems Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 1839-204BL

Description
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
44AC8930
Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 44AC8930
OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8930
Product Name Open Shelving, 5Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Wire Shelf, 18 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9097 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details