Quantum Storage Systems Solid Shelf, 18 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 1848SS

Description
SOLID SHELF, 18" X 48", SS, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 48", SS, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9072 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9072
Solid Shelf, 18 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9072
SOLID SHELF, 18" X 48", SS, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 48", SS, 600-800LB; Shelf Depth:18"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9072
Product Name Solid Shelf, 18 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8773 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details