Quantum Storage Systems Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage 1442SG

Description
SOLID SHELF, 14" X 42", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 42", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC8773
Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC8773
SOLID SHELF, 14" X 42", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 42", STEEL, 600-800LB; Shelf Depth:14"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8773
Product Name Solid Shelf, 14 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Wire Shelf, 14 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8776 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details