Quantum Storage Systems Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 1848SL6C

Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage - 42AC9070 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
42AC9070
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 42AC9070
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9070
Product Name Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 7Shelves, 18Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8767 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details