Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage 1239-101YL

Description
OPEN SHELVING, 7SHELVES, 48BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8751
Open Shelving, 7Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8751
OPEN SHELVING, 7SHELVES, 48BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8751
Product Name Open Shelving, 7Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Open Shelving, 5Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9046 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details