Quantum Storage Systems Wire Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 1842S

Description
WIRE SHELF, 18" X 42", SS, 600-800LB; Shelf Depth:18"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 42", SS, 600-800LB; Shelf Depth:18"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9056 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9056
Wire Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9056
WIRE SHELF, 18" X 42", SS, 600-800LB; Shelf Depth:18"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 42", SS, 600-800LB; Shelf Depth:18"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9056
Product Name Wire Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9092 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details