Quantum Storage Systems Open Shelving, 4Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage 1239-SB801BL

Description
OPEN SHELVING, 4SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage
44AC8728
Open Shelving, 4Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage 44AC8728
OPEN SHELVING, 4SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 24BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8728
Product Name Open Shelving, 4Shelves, 24Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Open Shelving, 13Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8811 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details