Quantum Storage Systems Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage 1839-SB804RD

Description
OPEN SHELVING, 4SHELVES, 15BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 15BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage - 44AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage
44AC8895
Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage 44AC8895
OPEN SHELVING, 4SHELVES, 15BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 15BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8895
Product Name Open Shelving, 4Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC8907 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details