Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 1839-103RD

Description
OPEN SHELVING, 7SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
44AC8907
Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 44AC8907
OPEN SHELVING, 7SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8907
Product Name Open Shelving, 7Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8781 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details