Quantum Storage Systems Open Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage 1839-624RD

Description
OPEN SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage - 44AC8949 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
44AC8949
Open Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage 44AC8949
OPEN SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8949
Product Name Open Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC9337 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Length 48 inch (1219 mm)
View Details