Quantum Storage Systems Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage 1839-210YL

Description
OPEN SHELVING, 5SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8938
Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8938
OPEN SHELVING, 5SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 12BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8938
Product Name Open Shelving, 5Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC8735 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details