Quantum Storage Systems Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 1239-SB807RD

Description
OPEN SHELVING, 4SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 4SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features four shelves and twelve red bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, the shelving unit has a load capacity of 400 pounds per shelf, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and functional storage solution in their workspace.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features four shelves and twelve red bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, the shelving unit has a load capacity of 400 pounds per shelf, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and functional storage solution in their workspace.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
44AC8735
Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 44AC8735
OPEN SHELVING, 4SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8735
Product Name Open Shelving, 4Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Open Shelving, 7Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage - 44AC8925 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details