Quantum Storage Systems Open Shelving, 5Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage 1839-203YL

Description
OPEN SHELVING, 5SHELVES, 32BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 32BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8929 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8929
Open Shelving, 5Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8929
OPEN SHELVING, 5SHELVES, 32BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 32BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:32; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8929
Product Name Open Shelving, 5Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details