Quantum Storage Systems Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage 1839-103CL

Description
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9036 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
42AC9036
Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage 42AC9036
OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:39"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9036
Product Name Open Shelving, 7Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Open Shelving, 7Shelves, 36Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8942 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details