Quantum Storage Systems Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 1836SS

Description
SOLID SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9021 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9021
Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9021
SOLID SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9021
Product Name Solid Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8782 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details