Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage 1239-401BL

Description
OPEN SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage
44AC8782
Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage 44AC8782
OPEN SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8782
Product Name Open Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details