Quantum Storage Systems Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 1836S

Description
WIRE SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9016 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9016
Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9016
WIRE SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 36", SS, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9016
Product Name Wire Shelf, 18 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage - 42AC9186 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details