Quantum Storage Systems Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage 20G-39-2448-6

Description
OPEN SHELVING, STARTER KIT, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:24"; Length:48"; Shelf Unit Material:20 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, STARTER KIT, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:24"; Length:48"; Shelf Unit Material:20 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage - 42AC9186 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage
42AC9186
Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage 42AC9186
OPEN SHELVING, STARTER KIT, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:24"; Length:48"; Shelf Unit Material:20 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, STARTER KIT, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:24"; Length:48"; Shelf Unit Material:20 Gauge Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9186
Product Name Open Shelving, Starter Kit, 6Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details