Quantum Storage Systems Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage 1836DS

Description
DUNNAGE SHELF, 18" X 36", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:36"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUNNAGE SHELF, 18" X 36", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:36"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage - 42AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage
42AC9011
Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage 42AC9011
DUNNAGE SHELF, 18" X 36", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:36"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

DUNNAGE SHELF, 18" X 36", BLUE ENDURANCE; Shelf Depth:18"; Shelf Width:36"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9011
Product Name Dunnage Shelf, 18 X 36, Blue Endurance; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Solid Shelf, 18 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9092 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details