Quantum Storage Systems Open Shelving, 10Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage 1275-202BL

Description
OPEN SHELVING, 10SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
44AC8835
Open Shelving, 10Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage 44AC8835
OPEN SHELVING, 10SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 45BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:45; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8835
Product Name Open Shelving, 10Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8785 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details