Quantum Storage Systems Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage 1836BK

Description
WIRE SHELF, 18" X 36", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 36", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9009
Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9009
WIRE SHELF, 18" X 36", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 36", BLACK, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9009
Product Name Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8880 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details